ElectroSwitch Corp. Rotary Switches E4C0408N

Description
Rotary Switch 2 ~ 8 Position DP8T 9A (AC), 11A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 8 Position DP8T 9A (AC), 11A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - E4C0408N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
E4C0408N-ND
Rotary Switches E4C0408N-ND
Rotary Switch 2 ~ 8 Position DP8T 9A (AC), 11A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 8 Position DP8T 9A (AC), 11A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 4P8T, 11A, 115V; No. Of Switch Positions Electroswitch - 06M4707 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P8T, 11A, 115V; No. Of Switch Positions Electroswitch
06M4707
Switch, Rotary, 4P8T, 11A, 115V; No. Of Switch Positions Electroswitch 06M4707
SWITCH, ROTARY, 4P8T, 11A, 115V; No. of Switch Positions:8 Position; No. of Poles:4 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P8T, 11A, 115V; No. of Switch Positions:8 Position; No. of Poles:4 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
E4C0408N
Rotary Switches E4C0408N
Rotary Switches ROTARY SWITCH 4 POLE 11A

Rotary Switches ROTARY SWITCH 4 POLE 11A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number E4C0408N-ND 06M4707 E4C0408N
Product Name Rotary Switches Switch, Rotary, 4P8T, 11A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 11.0 amps 9.0 amps
Angle of Throw 20 degrees 20 degrees
Number of Decks 2
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
22mm Extended Selector Switch Operators - 2AS2E-2 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details