ElectroSwitch Corp. Rotary Switches C7D0123N

Description
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1035-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1035-ND
Rotary Switches 451-1035-ND
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount

Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp23T, 1A, 125V; No. Of Switch Positions Electroswitch - 06M4607 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp23T, 1A, 125V; No. Of Switch Positions Electroswitch
06M4607
Switch, Rotary, Sp23T, 1A, 125V; No. Of Switch Positions Electroswitch 06M4607
SWITCH, ROTARY, SP23T, 1A, 125V; No. of Switch Positions:23 Position; No. of Poles:1 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP23T, 1A, 125V; No. of Switch Positions:23 Position; No. of Poles:1 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C7D0123N
Rotary Switches C7D0123N
Rotary Switches ROTARY SWITCH 1 POLE 1A

Rotary Switches ROTARY SWITCH 1 POLE 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1035-ND 06M4607 C7D0123N
Product Name Rotary Switches Switch, Rotary, Sp23T, 1A, 125V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps 0.5 amps
Angle of Throw 15 degrees 15 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
 - 194L-C40-2255 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-524-231-RA2-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details