ElectroSwitch Corp. Rotary Switches C7D0423N

Description
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - C7D0423N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
C7D0423N-ND
Rotary Switches C7D0423N-ND
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount

Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C7D0423N
Rotary Switches C7D0423N
Rotary Switches 4P 23POS 15DEG FIXED STOP, NON-SHRT SLDR

Rotary Switches 4P 23POS 15DEG FIXED STOP, NON-SHRT SLDR

Buy Now Datasheet
Switch, Rotary, 4P23T, 1A, 125V; No. Of Switch Positions Electroswitch - 96B2753 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P23T, 1A, 125V; No. Of Switch Positions Electroswitch
96B2753
Switch, Rotary, 4P23T, 1A, 125V; No. Of Switch Positions Electroswitch 96B2753
SWITCH, ROTARY, 4P23T, 1A, 125V; No. of Switch Positions:23 Position; No. of Poles:4 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P23T, 1A, 125V; No. of Switch Positions:23 Position; No. of Poles:4 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number C7D0423N-ND C7D0423N 96B2753
Product Name Rotary Switches Rotary Switches Switch, Rotary, 4P23T, 1A, 125V; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 1.0 amps 0.5 amps
Angle of Throw 15 degrees 15 degrees
Number of Decks 4
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Rotary Switches - 360-2808-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 6.0 amps
Angle of Throw 45 degrees
View Details
2 suppliers