Rotary Switch 2 ~ 5 Position DP5T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Rotary Switches ROTARY SWITCH 2 POLE 1.5A
The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60
SWITCH, ROTARY, DP5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | D4G0205S-ND | D4G0205S | 70152225 | 06M4660 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, D4G Series, 2 Poles, 2-5 Positions, 1 Section | Switch, Rotary, Dp5T, 1.5A, 115V; No. Of Switch Positions Electroswitch |
| Actuator Type | Knobbed Shaft | |||
| Current Rating | 1.5 amps | 1.5 amps | 0.5 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 2 | 2 |