DigiKey Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| Rotary Switch 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC | |
| Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 125VAC | |
| Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC | |
| Rotary Switch 2 ~ 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC | |
| Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 125VAC | |
| Rotary Switch 4 Position SP11T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC | |
| Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 125VAC | |
| Rotary Switch 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 5 Position DP5T 150mA (AC), 200mA (DC) 125VAC | |
| Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC | |
| Rotary Switch 6 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 125VAC | |
| Rotary Switch Position AC | |
| SWITCH ROTARY 10POS 150MA 125V | |
| SWITCH ROTARY 2POS 150MA 115V | |
| SWITCH ROTARY 2POS 150MA 125V | |
| SWITCH ROTARY 3POS 150MA 115V | |
| SWITCH ROTARY 3POS 150MA 125V | |
| SWITCH ROTARY 4POS 150MA 115V | |
| SWITCH ROTARY 4POS 150MA 125V | |
| SWITCH ROTARY 5POS 150MA 125V | |
| SWITCH ROTARY 6POS 150MA 125V | |
| SWITCH ROTARY 7POS 150MA 125V | |
| SWITCH ROTARY 8POS 150MA 115V | |
| SWITCH ROTARY 8POS 150MA 125V |
| << Prev | Next >> |