ElectroSwitch Corp. Rotary Switches D4G0205N

Description
Rotary Switch 2 ~ 5 Position DP5T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 5 Position DP5T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1097-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1097-ND
Rotary Switches 451-1097-ND
Rotary Switch 2 ~ 5 Position DP5T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 5 Position DP5T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4G0205N
Rotary Switches D4G0205N
Rotary Switches 02-05 POS/2 P/1 DECK

Rotary Switches 02-05 POS/2 P/1 DECK

Buy Now Datasheet
Switch, Rotary, Dp5T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4659 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp5T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4659
Switch, Rotary, Dp5T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4659
SWITCH, ROTARY, DP5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rotary, D4G SERIES, 2 POLES, 02-05 PositionS, 1 SETION. - 70152451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, D4G SERIES, 2 POLES, 02-05 PositionS, 1 SETION.
70152451
Switch, Rotary, D4G SERIES, 2 POLES, 02-05 PositionS, 1 SETION. 70152451
The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60

The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1097-ND D4G0205N 06M4659 70152451
Product Name Rotary Switches Rotary Switches Switch, Rotary, Dp5T, 1.5A, 115V; No. Of Switch Positions Electroswitch Switch, Rotary, D4G SERIES, 2 POLES, 02-05 PositionS, 1 SETION.
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps 1.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758811 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details