ElectroSwitch Corp. Rotary Switches E3G0603N-3

Description
Rotary Switch 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - E3G0603N-3-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
E3G0603N-3-ND
Rotary Switches E3G0603N-3-ND
Rotary Switch 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
E3G0603N-3
Rotary Switches E3G0603N-3
Rotary Switches 3 POS/3 P/2 SECT

Rotary Switches 3 POS/3 P/2 SECT

Buy Now Datasheet
Rotary Tap Switch, 6Pst, 1.5A, 28V; No. Of Switch Positions Electroswitch - 57F992 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Tap Switch, 6Pst, 1.5A, 28V; No. Of Switch Positions Electroswitch
57F992
Rotary Tap Switch, 6Pst, 1.5A, 28V; No. Of Switch Positions Electroswitch 57F992
ROTARY TAP SWITCH, 6PST, 1.5A, 28V; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; No. of Decks:2RoHS Compliant: Yes

ROTARY TAP SWITCH, 6PST, 1.5A, 28V; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; No. of Decks:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number E3G0603N-3-ND E3G0603N-3 57F992
Product Name Rotary Switches Rotary Switches Rotary Tap Switch, 6Pst, 1.5A, 28V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 3
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details