IDEC Corporation Keylock Switches HW1K-2AF20

Description
SWITCH KEYLOCK 2POS
Request a Quote Datasheet
Description
SWITCH KEYLOCK 2POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1885-HW1K-2AF20-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1885-HW1K-2AF20-ND
Keylock Switches 1885-HW1K-2AF20-ND
SWITCH KEYLOCK 2POS

SWITCH KEYLOCK 2POS

Buy Now Datasheet
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec - 74K3765 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec
74K3765
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec 74K3765
SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-N O; Switch Operation:On-(On); Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-NO; Switch Operation:On-(On); Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - HW1K-2AF20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW1K-2AF20
IDEC Selector Switches Non-Illuminated HW1K-2AF20
SELECTOR SWITCH. 2-POS MAINT, 2NO

SELECTOR SWITCH. 2-POS MAINT, 2NO

Supplier's Site
Switch,2 Position KEY Switch,2NO,MAINTAINED - 70174982 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,2 Position KEY Switch,2NO,MAINTAINED
70174982
Switch,2 Position KEY Switch,2NO,MAINTAINED 70174982
Switch with Number of Positions 2 Easy to assemble Transformer or full voltage Slow make double break self cleaning contacts Complete with finger-safe contact blocks offering IP20 protection.

Switch with Number of Positions 2

  • Easy to assemble
  • Transformer or full voltage
  • Slow make double break self cleaning contacts
    Complete with finger-safe contact blocks offering IP20 protection.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-HW1K-2AF20-ND 74K3765 HW1K-2AF20 70174982
Product Name Keylock Switches Switch, Key Operated, 2No, 10A, 600V; Product Range Idec IDEC Selector Switches Non-Illuminated Switch,2 Position KEY Switch,2NO,MAINTAINED
Actuator Type Keylock Keylock
Current Rating 10.0 amps 10.0 amps 10.0 amps
Angle of Throw 90 degrees
Mechanical Life 500000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details