ElectroSwitch Corp. Rotary Switches D4C0206N

Description
Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1088-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1088-ND
Rotary Switches 451-1088-ND
Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4C0206N
Rotary Switches D4C0206N
Rotary Switches 02-06POS/2P/1SECTION

Rotary Switches 02-06POS/2P/1SECTION

Buy Now Datasheet
Switch, Rotary, D4C SERIES, 2 POLES, 02-06 PositionS, 1 SECTION. - 70152443 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, D4C SERIES, 2 POLES, 02-06 PositionS, 1 SECTION.
70152443
Switch, Rotary, D4C SERIES, 2 POLES, 02-06 PositionS, 1 SECTION. 70152443
Switch, Solder Lug Termination Number of poles 2 Ceramic insulation material The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index mechanism and is available with up to 12 positions and 30° or 60° indexing.

Switch, Solder Lug Termination

  • Number of poles 2
  • Ceramic insulation material
    The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index mechanism and is available with up to 12 positions and 30° or 60° indexing.
Supplier's Site
Switch, Rotary, Dp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 22F603 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
22F603
Switch, Rotary, Dp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch 22F603
SWITCH, ROTARY, DP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1088-ND D4C0206N 70152443 22F603
Product Name Rotary Switches Rotary Switches Switch, Rotary, D4C SERIES, 2 POLES, 02-06 PositionS, 1 SECTION. Switch, Rotary, Dp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 1.5 amps 0.5 amps
Angle of Throw 30 degrees 60 degrees
Number of Decks 1
Poles per Deck 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Rotary Switches - 360-2808-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 6.0 amps
Angle of Throw 45 degrees
View Details
2 suppliers