ElectroSwitch Corp. Rotary Switches D2D0406N

Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1061-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1061-ND
Rotary Switches 451-1061-ND
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary (NON-SHORTING), D2D SERIES, 4 POLES, 02-06 PositionS, 2 SECTIONS. - 70152320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary (NON-SHORTING), D2D SERIES, 4 POLES, 02-06 PositionS, 2 SECTIONS.
70152320
Switch, Rotary (NON-SHORTING), D2D SERIES, 4 POLES, 02-06 PositionS, 2 SECTIONS. 70152320
Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D2 Series 25000 cycles (Min.) mechanical life The D2 Series switch is used where space is at a premium. This dual-ball side thrust index offers exceptional torque control and is available in 30° angles. Standard designs utilize diallyl phthalate, solder lug terminals, and 30° adjustable stop indexing

Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal

  • D2 Series
  • 25000 cycles (Min.) mechanical life
    The D2 Series switch is used where space is at a premium. This dual-ball side thrust index offers exceptional torque control and is available in 30° angles. Standard designs utilize diallyl phthalate, solder lug terminals, and 30° adjustable stop indexing
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
D2D0406N
Rotary Switches D2D0406N
Rotary Switches 02-06POS/4P/2SECTION

Rotary Switches 02-06POS/4P/2SECTION

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1061-ND 70152320 D2D0406N
Product Name Rotary Switches Switch, Rotary (NON-SHORTING), D2D SERIES, 4 POLES, 02-06 PositionS, 2 SECTIONS. Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 0.6 amps 0.6 amps
Angle of Throw 30 degrees
Number of Decks 2
Poles per Deck 2 4
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Trapped Key Interlock - 440T-MMRSS10TDTE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details