ElectroSwitch Corp. Rotary Switches D9G0323N

Description
Rotary Switch 2 ~ 23 Position SP23T 250mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 23 Position SP23T 250mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D9G0323N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D9G0323N-ND
Rotary Switches D9G0323N-ND
Rotary Switch 2 ~ 23 Position SP23T 250mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 23 Position SP23T 250mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 3P23T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4695 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P23T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4695
Switch, Rotary, 3P23T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4695
SWITCH, ROTARY, 3P23T, 1.5A, 115V; No. of Switch Positions:23 Position; No. of Poles:3 Pole; Angle of Throw:15°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D9 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P23T, 1.5A, 115V; No. of Switch Positions:23 Position; No. of Poles:3 Pole; Angle of Throw:15°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D9 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D9G0323N
Rotary Switches D9G0323N
Rotary Switches ROTARY SWITCH 3 POLE 1.5A

Rotary Switches ROTARY SWITCH 3 POLE 1.5A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number D9G0323N-ND 06M4695 D9G0323N
Product Name Rotary Switches Switch, Rotary, 3P23T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.2 amps
Angle of Throw 15 degrees 15 degrees
Number of Decks 3
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 2242292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details