Rotary Switch 3 Position SP3T, Adjacent Contact 4A (AC/DC) 125VAC Panel Mount
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | CKN11861-ND | F10308RSWCQ |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 4.0 amps | |
| Angle of Throw | 45 degrees | |
| Number of Decks | 1 |