ElectroSwitch Corp. Rotary Switches D4G0111S

Description
Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D4G0111S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D4G0111S-ND
Rotary Switches D4G0111S-ND
Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4G0111S
Rotary Switches D4G0111S
Rotary Switches 02-11 POS/1 P/1 DECK SHORTING

Rotary Switches 02-11 POS/1 P/1 DECK SHORTING

Buy Now Datasheet
Switch, Rotary, Sp11T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4658 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp11T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4658
Switch, Rotary, Sp11T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4658
SWITCH, ROTARY, SP11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number D4G0111S-ND D4G0111S 06M4658
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp11T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2052368 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details