ElectroSwitch Corp. Rotary Switches D2D0305N

Description
Rotary Switch 2 ~ 5 Position 3P5T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 5 Position 3P5T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1059-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1059-ND
Rotary Switches 451-1059-ND
Rotary Switch 2 ~ 5 Position 3P5T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 5 Position 3P5T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D2D0305N
Rotary Switches D2D0305N
Rotary Switches 02-05POS/3P/1SECTION

Rotary Switches 02-05POS/3P/1SECTION

Buy Now Datasheet
Switch, Rotary, 3P5T, 550Ma, 115V; No. Of Switch Positions Electroswitch - 06M4621 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P5T, 550Ma, 115V; No. Of Switch Positions Electroswitch
06M4621
Switch, Rotary, 3P5T, 550Ma, 115V; No. Of Switch Positions Electroswitch 06M4621
SWITCH, ROTARY, 3P5T, 550mA, 115V; No. of Switch Positions:5 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P5T, 550mA, 115V; No. of Switch Positions:5 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1059-ND D2D0305N 06M4621
Product Name Rotary Switches Rotary Switches Switch, Rotary, 3P5T, 550Ma, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 0.6 amps 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 3
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE11FFGG - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
22mm Key Selector Switch Operators - 2AK2-09 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details