ElectroSwitch Corp. Rotary Switches D4C0212S

Description
Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D4C0212S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D4C0212S-ND
Rotary Switches D4C0212S-ND
Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4C0212S
Rotary Switches D4C0212S
Rotary Switches 1pl 2dck 30dg 2-12Ps AdjStp Shrtng Ceramc

Rotary Switches 1pl 2dck 30dg 2-12Ps AdjStp Shrtng Ceramc

Buy Now Datasheet
Switch, Rotary, Dp12T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4640 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp12T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4640
Switch, Rotary, Dp12T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4640
SWITCH, ROTARY, DP12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number D4C0212S-ND D4C0212S 06M4640
Product Name Rotary Switches Rotary Switches Switch, Rotary, Dp12T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details