ElectroSwitch Corp. Rotary Switches D4G0603N

Description
Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D4G0603N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D4G0603N-ND
Rotary Switches D4G0603N-ND
Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4673 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4673
Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4673
SWITCH, ROTARY, 6P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 6P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4G0603N
Rotary Switches D4G0603N
Rotary Switches 02-03 POS/6 P/2 DECK

Rotary Switches 02-03 POS/6 P/2 DECK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number D4G0603N-ND 06M4673 D4G0603N
Product Name Rotary Switches Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 3
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 2242291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details