EAO Switch Corporation Keylock Switches K14-135.22200

Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-2471-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-2471-ND
Keylock Switches 1948-2471-ND
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Sw, Spst-No/nc, 5A, 250V, Panel; Product Range Eao - 57AC6087 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Sw, Spst-No/nc, 5A, 250V, Panel; Product Range Eao
57AC6087
Keylock Sw, Spst-No/nc, 5A, 250V, Panel; Product Range Eao 57AC6087
KEYLOCK SW, SPST-NO/NC, 5A, 250V, PANEL; Product Range:Series 14 Series; Contact Configuration:SPST-N C, SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEYLOCK SW, SPST-NO/NC, 5A, 250V, PANEL; Product Range:Series 14 Series; Contact Configuration:SPST-NC, SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1948-2471-ND 57AC6087
Product Name Keylock Switches Keylock Sw, Spst-No/nc, 5A, 250V, Panel; Product Range Eao
Actuator Type Keylock Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees
Mechanical Life 1000000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1119-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left/Right), 30mm - 70156672 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details