ElectroSwitch Corp. Rotary Switches D8G0117N

Description
Rotary Switch 2 ~ 17 Position SP17T 1A (AC), 2.25A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 17 Position SP17T 1A (AC), 2.25A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D8G0117N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D8G0117N-ND
Rotary Switches D8G0117N-ND
Rotary Switch 2 ~ 17 Position SP17T 1A (AC), 2.25A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 17 Position SP17T 1A (AC), 2.25A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Spstt, 2.25A, 115V; No. Of Switch Positions Electroswitch - 06M4689 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Spstt, 2.25A, 115V; No. Of Switch Positions Electroswitch
06M4689
Switch, Rotary, Spstt, 2.25A, 115V; No. Of Switch Positions Electroswitch 06M4689
SWITCH, ROTARY, SPSTT, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:1 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SPSTT, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:1 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D8G0117N
Rotary Switches D8G0117N
Rotary Switches 2-17 POS/1 P/1 DECK

Rotary Switches 2-17 POS/1 P/1 DECK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number D8G0117N-ND 06M4689 D8G0117N
Product Name Rotary Switches Switch, Rotary, Spstt, 2.25A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 2.2 amps 1.0 amps
Angle of Throw 20 degrees 20 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Selector Switches - 2383950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details