IDEC Corporation Selector Switches HW1S-2TF10

Description
Selector Switch 2 Position SPST-NO 10A (AC), 8A (DC) 110V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position SPST-NO 10A (AC), 8A (DC) 110V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-1008-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-1008-ND
Selector Switches 1885-1008-ND
Selector Switch 2 Position SPST-NO 10A (AC), 8A (DC) 110V Panel Mount

Selector Switch 2 Position SPST-NO 10A (AC), 8A (DC) 110V Panel Mount

Buy Now Datasheet
IDEC Selector Switches Non-Illuminated - HW1S-2TF10 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW1S-2TF10
IDEC Selector Switches Non-Illuminated HW1S-2TF10
Selector Switch, 2-Pos Maint, 1NO,

Selector Switch, 2-Pos Maint, 1NO,

Supplier's Site
Switch, Selector, 1No, 10A, 600V; No. Of Switch Positions Idec - 30B9688 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 1No, 10A, 600V; No. Of Switch Positions Idec
30B9688
Switch, Selector, 1No, 10A, 600V; No. Of Switch Positions Idec 30B9688
SWITCH, SELECTOR, 1NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 1NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch - 672556 - Radwell International
Willingboro, NJ, United States
Selector Switch
672556
Selector Switch 672556
SELECTOR SWITCH, 22MM, 2 POSITIONS,ITION, MAINTAINED, ROUND, BLACK. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 22MM, 2 POSITIONS,ITION, MAINTAINED, ROUND, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch; Selector; 2 Position - 70173303 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Selector; 2 Position
70173303
Switch; Selector; 2 Position 70173303
Switch; Selector; 2 Position

Switch; Selector; 2 Position

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-1008-ND HW1S-2TF10 30B9688 672556 70173303
Product Name Selector Switches IDEC Selector Switches Non-Illuminated Switch, Selector, 1No, 10A, 600V; No. Of Switch Positions Idec Selector Switch Switch; Selector; 2 Position
Current Rating 10.0 amps 10.0 amps
Mechanical Life 500000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Trapped Key Interlock - 440T-MRKSE10CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details