DigiKey Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| ACTUATOR, OPTIONAL ILLUMINATIVE, | |
| Keylock Switch Position AC DC | |
| Rotary Switch 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 11 Position SP11T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 11 Position SP11T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 13 Position SP13T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 14 Position SP14T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 15 Position SP15T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 16 Position SP16T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 16 Position SP16T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position 3PDT 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 Position 3PDT 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position 4PDT 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 Position 4PDT 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 3 Position 4P3T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 4 Position 3P4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 4 Position 3P4T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 6 Position DP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 6 Position DP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position 3P3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position 3P3T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position 4P3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position 4P3T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC | |
| Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position 3P4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 4 Position 3P4T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 6 Position DP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 6 Position DP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 7 Position DP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 7 Position DP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 8 Position DP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 8 Position DP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Rotary Switch 9 Position SP9T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 9 Position SP9T 150mA (AC), 200mA (DC) 115VAC Panel Mount | |
| Selector Switch 2 Position 4PST-2NO/2NC 5A (AC) 250V Panel Mount | |
| Selector Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42V Panel Mount | |
| Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount | |
| Selector Switch 2 Position SPST-NC 100mA (AC/DC) 42V Panel Mount | |
| Selector Switch 3 Position 4PST-2NO/2NC 5A (AC) 250V Panel Mount | |
| Selector Switch Position | |
| SWITCH ROTARY 10POS 150MA 115V | |
| SWITCH ROTARY 12POS 150MA 115V | |
| SWITCH ROTARY 2POS 150MA 115V | |
| SWITCH ROTARY 3POS 150MA 115V | |
| SWITCH ROTARY 4POS 150MA 115V | |
| SWITCH ROTARY 5POS 150MA 115V | |
| SWITCH ROTARY 6POS 150MA 115V | |
| SWITCH ROTARY 7POS 150MA 115V | |
| SWITCH ROTARY 8POS 150MA 115V | |
| SWITCH ROTARY 9POS 150MA 115V |
| << Prev | Next >> |