Selector Switch 2 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount
SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
SELECTOR SWITCH, 2 NO, 2 POSITION, MAINTAINED, REPLACED PART# HW1S-2T20. FREE 2 YEAR RADWELL WARRANTY
IDEC Pilot Devices HW1S-2TF20
Selector Switch, 2-Pos Maint, 2NO,
Selector Switch, 600 V (Insulation) Voltage Rating, Blue Color, 10 A (Thermal) Current Rating
| DigiKey | Newark, An Avnet Company | Radwell International | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1885-1392-ND | 74K3782 | 672560 | HW1S-2TF20 | 70174980 |
| Product Name | Selector Switches | Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec | Selector Switch | IDEC Selector Switches Non-Illuminated | Switch,2 Position Selector,2NO,MAINTAINED |
| Current Rating | 10.0 amps | 10.0 amps | |||
| Mechanical Life | 500000 cycles | ||||
| Terminal Type | Screw Terminals | ||||
| Features | Has CE Certification; Has CSA Certification; Is UL listed | Has CE Certification; Has CSA Certification; Is UL listed | |||
| Operating Temperature | -13 to 122 F (-25 to 50 C) | ? to 122 F (? to 50 C) |