ElectroSwitch Corp. Rotary Switches E4C0208N

Description
Rotary Switch 2 ~ 8 Position DP8T 9A (AC), 11A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 8 Position DP8T 9A (AC), 11A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - E4C0208N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
E4C0208N-ND
Rotary Switches E4C0208N-ND
Rotary Switch 2 ~ 8 Position DP8T 9A (AC), 11A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 8 Position DP8T 9A (AC), 11A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Dp8T, 11A, 115V; No. Of Switch Positions Electroswitch - 06M4704 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp8T, 11A, 115V; No. Of Switch Positions Electroswitch
06M4704
Switch, Rotary, Dp8T, 11A, 115V; No. Of Switch Positions Electroswitch 06M4704
SWITCH, ROTARY, DP8T, 11A, 115V; No. of Switch Positions:8 Position; No. of Poles:2 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP8T, 11A, 115V; No. of Switch Positions:8 Position; No. of Poles:2 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
E4C0208N
Rotary Switches E4C0208N
Rotary Switches 2-8 POS/2 P/1 DECK

Rotary Switches 2-8 POS/2 P/1 DECK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number E4C0208N-ND 06M4704 E4C0208N
Product Name Rotary Switches Switch, Rotary, Dp8T, 11A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 11.0 amps 9.0 amps
Angle of Throw 20 degrees 20 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE3.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin SMT DIP Rotary - FR02KR10P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type Gull Wing
View Details