ElectroSwitch Corp. Rotary Switches D2D0312N

Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1060-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1060-ND
Rotary Switches 451-1060-ND
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D2D0312N
Rotary Switches D2D0312N
Rotary Switches ROTARY SWITCH 3 POLE 550mA

Rotary Switches ROTARY SWITCH 3 POLE 550mA

Buy Now Datasheet
Switch, Rotary, 3P12T, 550Ma, 115V; No. Of Switch Positions Electroswitch - 06M4622 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P12T, 550Ma, 115V; No. Of Switch Positions Electroswitch
06M4622
Switch, Rotary, 3P12T, 550Ma, 115V; No. Of Switch Positions Electroswitch 06M4622
SWITCH, ROTARY, 3P12T, 550mA, 115V; No. of Switch Positions:12 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P12T, 550mA, 115V; No. of Switch Positions:12 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1060-ND D2D0312N 06M4622
Product Name Rotary Switches Rotary Switches Switch, Rotary, 3P12T, 550Ma, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 0.6 amps 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 3
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

22mm Selector Switch Operators - 2AS2-6 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details