Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
CW INDUSTRIES
K1-101S1S1N2T45 -- KEYLOCK SWITCHES
CW Industries
Keylock Switches
K1-101S1S1N2T45
Description
SWITCH KEYLOCK 3POS SPDT 4A 125V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SWITCH KEYLOCK 3POS SPDT 4A 125V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Keylock Switches
32-K1-101S1S1N2T45-ND
Keylock Switches
32-K1-101S1S1N2T45-ND
SWITCH KEYLOCK 3POS SPDT 4A 125V
SWITCH KEYLOCK 3POS SPDT 4A 125V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rotary Switches
Product Number
32-K1-101S1S1N2T45-ND
Product Name
Keylock Switches
Actuator Type
Keylock
Unlock Full Specs
to access all available technical data
Similar Products
NKK Switches
10mm Ultra-Thin DIP Rotary
FR01FR10H
Specs
Current Rating
0.1 amps
Positions per Pole
BCD
Terminal Type
PC Pin
View Details
2
suppliers
Festo Corporation
Selector Switch
9303
View Details
Allen-Bradley / Rockwell Automation
Trapped Key Interlock
440T-MRKSE11GC
Specs
Actuator Type
Keylock
View Details
TE Connectivity
Keylock Switches
1571487-1
Specs
Actuator Type
Keylock
Current Rating
6.0 amps
Angle of Throw
36 degrees
View Details
2
suppliers