DigiKey Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| 16MM/WITH LIGHT24V/90/IP65/1NO 1N | |
| 16MM/WITH LIGHT24V/90/IP65/2NO 2N | |
| 16MM/WITHOUT LIGHT/90/IP65/1NO1N | |
| 16MM/WITHOUT LIGHT/90/IP65/2NO2N | |
| Keylock Switch 2 Position 3PDT 2.5A (AC), 350mA (DC) 125VAC 125VDC Panel Mount | |
| Keylock Switch 2 Position 3PST-NC 10A (AC/DC) 110VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position 4PDT 2.5A (AC), 350mA (DC) 125VAC 125VDC Panel Mount | |
| Keylock Switch 2 Position DPDT 100mA (AC/DC) 125VAC 125VDC Panel Mount, Snap-In | |
| Keylock Switch 2 Position DPDT 1A (AC/DC) 120VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position DPDT 3A (AC) 125VAC DC Panel Mount, Snap-In | |
| Keylock Switch 2 Position DPST-NC + SPST-NO 10A (AC/DC) 110VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NC 10A (AC/DC) 110VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NO + SPST-NC 10A (AC/DC) 110VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NO/NC 10A (AC) 120VAC DC Panel Mount | |
| Keylock Switch 2 Position DPST-NO/NC 10A (AC/DC) 110VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position SPDT 3A (AC) 125VAC DC Panel Mount, Snap-In | |
| Keylock Switch 2 Position SPST-NC 10A (AC/DC) 110VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position SPST-NO 10A (AC) 120VAC DC Panel Mount | |
| Keylock Switch 3 Position 3P3T 0.4VA (AC/DC) 20VAC 20VDC Panel Mount | |
| Keylock Switch 3 Position 3P3T 2.5A (AC), 350mA (DC) 125VAC 125VDC Panel Mount | |
| Keylock Switch Position AC DC | |
| NON-ILL 3POS MTN SEL SW THB-GP S | |
| NON-ILL 3POS MTN SEL SW THB-GRP | |
| NON-ILL V-POS MTN SEL SW THB-GP | |
| Rotary Switch 12 Position SP12T 500mA (AC), 1A (DC) 125VAC Panel Mount | |
| Rotary Switch 2 Position 4PDT 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole | |
| Rotary Switch 2 Position 4PDT 2.5A (AC), 350mA (DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 3 Position 4P3T 1A (AC/DC) 125VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 3 Position 4P3T 1A (AC/DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 4 Position 3P4T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 2 ~ 4 Position 3P4T 1A (AC/DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 4 Position 3P4T 300mA (AC), 500mA (DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 4 Position DP4T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 125VAC Panel Mount, Through Hole | |
| Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 6 Position SP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 2 ~ 8 Position SP8T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount | |
| Rotary Switch 24 Position SP24T 500mA (AC), 1A (DC) 125VAC Panel Mount | |
| Rotary Switch 3 Position 3P3T 2.5A (AC), 350mA (DC) 125AAC Panel Mount | |
| Rotary Switch 3 Position 3P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position 3P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount | |
| Rotary Switch 3 Position 4P3T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount | |
| Rotary Switch 4 Position 3P4T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole | |
| Rotary Switch 4 Position 3P4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole | |
| Rotary Switch 4 Position 3P4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount | |
| Rotary Switch Position AC | |
| Selector Switch 2 Position DPDT 1A (AC/DC) 120V Panel Mount | |
| Selector Switch 2 Position DPST-NO 10A (AC) 110V Panel Mount | |
| Selector Switch 2 Position DPST-NO 10A (AC), 8A (DC) 120V Panel Mount | |
| Selector Switch 2 Position DPST-NO/NC 10A (AC) 110V Panel Mount | |
| Selector Switch 2 Position DPST-NO/NC 10A (AC) 120V Panel Mount | |
| Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount | |
| Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 120V Panel Mount | |
| Selector Switch 2 Position SPDT 100mA (DC) Panel Mount | |
| Selector Switch 2 Position SPST-NO 10A (AC) 110V Panel Mount | |
| Selector Switch 2 Position SPST-NO 10A (AC) 120V Panel Mount | |
| Selector Switch 2 Position SPST-NO 10A (AC), 8A (DC) 120V Panel Mount | |
| Selector Switch 3 Position DPST-NO 10A (AC) 110V Panel Mount | |
| Selector Switch 3 Position DPST-NO 10A (AC) 120V Panel Mount | |
| Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount | |
| Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 120V Panel Mount | |
| Selector Switch 3 Position DPST-NO/NC 10A (AC) 110V Panel Mount | |
| Selector Switch 3 Position DPST-NO/NC 10A (AC), 8A (DC) 120V Panel Mount | |
| Selector Switch Position | |
| SELECTORSWITCH,NON-I LLUM,2POS,22 | |
| SELECTORSWITCH,NON-I LLUM,3POS,22 | |
| SWITCH KEYLCK 2POS SPST 10A 110V | |
| SWITCH KEYLK 3POS 3P3T 2.5A 125V | |
| SWITCH KEYLOCK 3POS | |
| SWITCH ROTARY 3POS 2.5A 125V | |
| SWITCH SELECT 2POS SPST 10A 110V | |
| SWITCH SELECT 2POS SPST 300A 24V | |
| SWITCH SELECT 3POS 4PST 10A 110V | |
| SWITCH SELECT 3POS DPST 10A 110V | |
| SWITCH SELECT 3POS DPST 10A 120V | |
| SWITCH SELECTOR |
| << Prev | Next >> |