ElectroSwitch Corp. Rotary Switches C7D0224N-C

Description
Rotary Switch 24 Position SP24T 500mA (AC), 1A (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 24 Position SP24T 500mA (AC), 1A (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1038-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1038-ND
Rotary Switches 451-1038-ND
Rotary Switch 24 Position SP24T 500mA (AC), 1A (DC) 125VAC Panel Mount

Rotary Switch 24 Position SP24T 500mA (AC), 1A (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Switch, 24, 15°, 500Ma, 125V; No. Of Switch Positions Electroswitch - 91B3353 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 24, 15°, 500Ma, 125V; No. Of Switch Positions Electroswitch
91B3353
Rotary Switch, 24, 15°, 500Ma, 125V; No. Of Switch Positions Electroswitch 91B3353
ROTARY SWITCH, 24, 15°, 500MA, 125V; No. of Switch Positions:24 Position; No. of Poles:2 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 24, 15°, 500MA, 125V; No. of Switch Positions:24 Position; No. of Poles:2 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C7D0224N-C
Rotary Switches C7D0224N-C
Rotary Switches 1pl 2deck 24Pos 15dg NoShrtng Cont Rotate

Rotary Switches 1pl 2deck 24Pos 15dg NoShrtng Cont Rotate

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1038-ND 91B3353 C7D0224N-C
Product Name Rotary Switches Rotary Switch, 24, 15°, 500Ma, 125V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps 0.5 amps
Angle of Throw 15 degrees 15 degrees
Number of Decks 2
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details