ElectroSwitch Corp. Rotary Switches D4G0603S

Description
Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D4G0603S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D4G0603S-ND
Rotary Switches D4G0603S-ND
Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4G0603S
Rotary Switches D4G0603S
Rotary Switches 6P 3POS 30DEG ADJ SHORTING, SOLDER LUG

Rotary Switches 6P 3POS 30DEG ADJ SHORTING, SOLDER LUG

Buy Now Datasheet
Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 22F818 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch
22F818
Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch 22F818
SWITCH, ROTARY, 6P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 6P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number D4G0603S-ND D4G0603S 22F818
Product Name Rotary Switches Rotary Switches Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 3
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE9-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 9
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Half-Inch Diameter Process Sealed Rotary - MRA112-BH - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
2 suppliers