Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
MEAN WELL USA, INC.
CP24S-2E02S -- SELECTOR SWITCHES
Mean Well USA, Inc.
Selector Switches
CP24S-2E02S
Description
22MM/WITHOUT LIGHT/90/IP65/2NC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
22MM/WITHOUT LIGHT/90/IP65/2NC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Selector Switches
1866-CP24S-2E02S-ND
Selector Switches
1866-CP24S-2E02S-ND
22MM/WITHOUT LIGHT/90/IP65/2NC
22MM/WITHOUT LIGHT/90/IP65/2NC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rotary Switches
Product Number
1866-CP24S-2E02S-ND
Product Name
Selector Switches
Current Rating
8.0 amps
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Keylock Switches
601.6169.053
Specs
Actuator Type
Keylock
View Details
NKK Switches
High Security Keylock
CKL12ATW01-019
Specs
Actuator Type
Keylock
Current Rating
3.0 amps
AC Voltage Rating
250 volts
View Details
4
suppliers
RS Components, Ltd.
Key Switch Heads
2383943
Specs
Actuator Type
Keylock
Positions per Pole
2
Features
DustProof; Weather resistant or waterproof
View Details
Festo Corporation
Toggle switch
H-30-SW
Specs
Operating Torque
19.82 In-oz (14 N-cm)
View Details