ElectroSwitch Corp. Rotary Switches D2D0206N

Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1057-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1057-ND
Rotary Switches 451-1057-ND
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Dp6T, 550Ma, 115V; No. Of Switch Positions Electroswitch - 06M4619 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 550Ma, 115V; No. Of Switch Positions Electroswitch
06M4619
Switch, Rotary, Dp6T, 550Ma, 115V; No. Of Switch Positions Electroswitch 06M4619
SWITCH, ROTARY, DP6T, 550mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 550mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D2D0206N
Rotary Switches D2D0206N
Rotary Switches 02-06POS/2P/1SECTION

Rotary Switches 02-06POS/2P/1SECTION

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1057-ND 06M4619 D2D0206N
Product Name Rotary Switches Switch, Rotary, Dp6T, 550Ma, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 0.6 amps 0.2 amps
Angle of Throw 30 degrees 60 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 3254862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 4
View Details