IDEC Corporation Selector Switches HW4S-2TF10

Description
SWITCH SELECT 2POS SPST 10A 110V
Request a Quote Datasheet
Description
SWITCH SELECT 2POS SPST 10A 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-HW4S-2TF10-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-HW4S-2TF10-ND
Selector Switches 1885-HW4S-2TF10-ND
SWITCH SELECT 2POS SPST 10A 110V

SWITCH SELECT 2POS SPST 10A 110V

Buy Now Datasheet
Selector Switch - 785216 - Radwell International
Willingboro, NJ, United States
Selector Switch
785216
Selector Switch 785216
SELECTOR SWITCH, HW SERIES, 6AMP, 2 POSITION, 1 NO CONTACT FORM, LEVER ACTUATOR, KNOB OPERATED. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, HW SERIES, 6AMP, 2 POSITION, 1 NO CONTACT FORM, LEVER ACTUATOR, KNOB OPERATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Selector Switches Non-Illuminated - HW4S-2TF10 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW4S-2TF10
IDEC Selector Switches Non-Illuminated HW4S-2TF10
Selector Switch, 2-Pos Maint, 1NO,

Selector Switch, 2-Pos Maint, 1NO,

Supplier's Site
Metal Knob; No. Of Switch Positions Idec - 06N0557 - Newark, An Avnet Company
Chicago, IL, United States
Metal Knob; No. Of Switch Positions Idec
06N0557
Metal Knob; No. Of Switch Positions Idec 06N0557
METAL KNOB; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

METAL KNOB; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-HW4S-2TF10-ND 785216 HW4S-2TF10 06N0557
Product Name Selector Switches Selector Switch IDEC Selector Switches Non-Illuminated Metal Knob; No. Of Switch Positions Idec
Current Rating 10.0 amps
Mechanical Life 500000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
STEP SWITCH 0-1-2 3P - 194L-E12-5253 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details