ElectroSwitch Corp. Rotary Switches C7D0323N

Description
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount
Request a Quote
Description
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C7 Series Rotary Switch, part number 06M4608, features a 3-pole, 23-position configuration with a current rating of 1A at 125V AC and 0.5A at 125V AC. It is designed for applications requiring reliable switching with a 15° indexing angle. The switch has a dielectric strength of 1,000 VAC and an insulation resistance exceeding 10,000 megohms, ensuring robust electrical performance. Constructed with non-corrosive materials, it includes brass terminals with silver plating for enhanced conductivity. The switch is equipped with solder lug terminals for secure connections and has a minimum index life of 25,000 cycles, making it suitable for long-term use in various electronic applications.

Datasheet Summary
Powered by GS/AI

The C7 Series Rotary Switch, part number 06M4608, features a 3-pole, 23-position configuration with a current rating of 1A at 125V AC and 0.5A at 125V AC. It is designed for applications requiring reliable switching with a 15° indexing angle. The switch has a dielectric strength of 1,000 VAC and an insulation resistance exceeding 10,000 megohms, ensuring robust electrical performance. Constructed with non-corrosive materials, it includes brass terminals with silver plating for enhanced conductivity. The switch is equipped with solder lug terminals for secure connections and has a minimum index life of 25,000 cycles, making it suitable for long-term use in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - C7D0323N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
C7D0323N-ND
Rotary Switches C7D0323N-ND
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount

Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C7D0323N
Rotary Switches C7D0323N
Rotary Switches ROTARY SWITCH 3 POLE 1A

Rotary Switches ROTARY SWITCH 3 POLE 1A

Buy Now Datasheet
Switch, Rotary, 3P23T, 1A, 125V; No. Of Switch Positions Electroswitch - 06M4608 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P23T, 1A, 125V; No. Of Switch Positions Electroswitch
06M4608
Switch, Rotary, 3P23T, 1A, 125V; No. Of Switch Positions Electroswitch 06M4608
SWITCH, ROTARY, 3P23T, 1A, 125V; No. of Switch Positions:23 Position; No. of Poles:3 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P23T, 1A, 125V; No. of Switch Positions:23 Position; No. of Poles:3 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number C7D0323N-ND C7D0323N 06M4608
Product Name Rotary Switches Rotary Switches Switch, Rotary, 3P23T, 1A, 125V; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 1.0 amps 0.5 amps
Angle of Throw 15 degrees 15 degrees
Number of Decks 3
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3812-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Rotary Switches - 1758829 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details