Rotary Switch 3 Position DP3T, Adjacent Contact 4A (AC/DC) 125VAC Through Hole
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | F20315RN02Q-ND | F20315RN02Q | 35AH0469 |
| Product Name | Rotary Switches | Rotary Switches | Rotary C&k Components |
| Current Rating | 4.0 amps | ||
| Angle of Throw | 45 degrees | ||
| Number of Decks | 1 |