SELECTOR SWITCH, SPST-NO/NC, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin
SELECTOR SWITCH, 2-POS MAINT, GRN, 2
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1885-HW1F-2F11QD-G-24V-ND | 30B6706 | HW1F-2F11QD-G-24V |
| Product Name | Selector Switches | Selector Switch, Spst-No/nc, 10A, 110Vac; No. Of Switch Positions Idec | IDEC Selector Switches Illuminated |
| Current Rating | 10.0 amps | 10.0 amps | |
| Mechanical Life | 500000 cycles | ||
| Terminal Type | Screw Terminals | ||
| Features | Has CE Certification; Has CSA Certification; Is UL listed | ||
| Operating Temperature | -13 to 122 F (-25 to 50 C) |