ElectroSwitch Corp. Rotary Switches E3G0603N-2

Description
Rotary Switch 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - E3G0603N-2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
E3G0603N-2-ND
Rotary Switches E3G0603N-2-ND
Rotary Switch 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
E3G0603N-2
Rotary Switches E3G0603N-2
Rotary Switches 3 POS/6 P/2 DECKS

Rotary Switches 3 POS/6 P/2 DECKS

Buy Now Datasheet
Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4702 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4702
Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4702
SWITCH, ROTARY, 6P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:E3 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 6P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:E3 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number E3G0603N-2-ND E3G0603N-2 06M4702
Product Name Rotary Switches Rotary Switches Switch, Rotary, 6P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 3
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE10IC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Specs
Actuator Type Keylock
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details