ElectroSwitch Corp. Rotary Switches D4C0406N

Description
Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1091-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1091-ND
Rotary Switches 451-1091-ND
Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4C0406N
Rotary Switches D4C0406N
Rotary Switches ROTARY SWITCH 4 POLE 1.5A

Rotary Switches ROTARY SWITCH 4 POLE 1.5A

Buy Now Datasheet
Switch, Rotary, 4P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4645 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4645
Switch, Rotary, 4P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4645
SWITCH, ROTARY, 4P6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:4 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:4 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1091-ND D4C0406N 06M4645
Product Name Rotary Switches Rotary Switches Switch, Rotary, 4P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps
Angle of Throw 30 degrees 60 degrees
Number of Decks 2
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-230-R-A2-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 2838282 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Specs
Actuator Type Keylock
View Details