Rotary Switch 2 Position SPST 12A (AC), 1A (DC) 125VAC Panel Mount
Rotary Switches Switch Rotary Spst Solder Lug
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | H10107RR01Q-ND | 35AH0761 | H10107RR01Q |
| Product Name | Rotary Switches | Rotary C&k Components | Rotary Switches |
| Actuator Type | Flush Actuator | ||
| Current Rating | 12.0 amps | ||
| Angle of Throw | 45 degrees | ||
| Number of Decks | 1 |