C&K Components Keylock Switches H201132F205NQ

Description
Keylock Switch 2 Position DPDT 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPDT 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKN11060-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKN11060-ND
Keylock Switches CKN11060-ND
Keylock Switch 2 Position DPDT 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount

Keylock Switch 2 Position DPDT 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
H201132F205NQ
Keylock Switches H201132F205NQ
Keylock Switches DP 4 TUMBLER 2 KEYS

Keylock Switches DP 4 TUMBLER 2 KEYS

Buy Now Datasheet
Keylock Sw, Dpdt, 2Pos, 12A, 125Vac; Switch Operation C&k Components - 82AC2896 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Sw, Dpdt, 2Pos, 12A, 125Vac; Switch Operation C&k Components
82AC2896
Keylock Sw, Dpdt, 2Pos, 12A, 125Vac; Switch Operation C&k Components 82AC2896
KEYLOCK SW, DPDT, 2POS, 12A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Product Range:H Series; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:12A; Contact Voltage AC RoHS Compliant: Yes

KEYLOCK SW, DPDT, 2POS, 12A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Product Range:H Series; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:12A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11060-ND H201132F205NQ 82AC2896
Product Name Keylock Switches Keylock Switches Keylock Sw, Dpdt, 2Pos, 12A, 125Vac; Switch Operation C&k Components
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Trapped Key Interlock - 440T-MMRSS11VKVK - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details