ElectroSwitch Corp. Rotary Switches D4G0311N

Description
Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1100-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1100-ND
Rotary Switches 451-1100-ND
Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 3P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4666 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4666
Switch, Rotary, 3P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4666
SWITCH, ROTARY, 3P11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4G0311N
Rotary Switches D4G0311N
Rotary Switches 2-11 POS/ 3 P/3 DECK

Rotary Switches 2-11 POS/ 3 P/3 DECK

Buy Now Datasheet
Switch, Rotary, D4G SERIES, 3 POLES, 02-11 PositionS, 3 SECTIONS. - 70152453 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, D4G SERIES, 3 POLES, 02-11 PositionS, 3 SECTIONS.
70152453
Switch, Rotary, D4G SERIES, 3 POLES, 02-11 PositionS, 3 SECTIONS. 70152453
The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60

The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1100-ND 06M4666 D4G0311N 70152453
Product Name Rotary Switches Switch, Rotary, 3P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches Switch, Rotary, D4G SERIES, 3 POLES, 02-11 PositionS, 3 SECTIONS.
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps 1.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 3
Poles per Deck 1 3
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
20A 194L Load Switch - 194L-E20-1753 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Specs
Actuator Type Keylock
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details