ElectroSwitch Corp. Rotary Switches D4C0606N

Description
Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D4C0606N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D4C0606N-ND
Rotary Switches D4C0606N-ND
Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, D4C SERIES, 6 POLES, 02-06 PositionS, 3 SECTIONS. - 70152448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, D4C SERIES, 6 POLES, 02-06 PositionS, 3 SECTIONS.
70152448
Switch, Rotary, D4C SERIES, 6 POLES, 02-06 PositionS, 3 SECTIONS. 70152448
Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D4 Series 25000 cycles (Min.) mechanical life The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This Series offers the quality feel of a ball and spring index mechanism and is available with up to 12 positions and 30° indexing.

Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal

  • D4 Series
  • 25000 cycles (Min.) mechanical life
    The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This Series offers the quality feel of a ball and spring index mechanism and is available with up to 12 positions and 30° indexing.
Supplier's Site
Switch, Rotary, 6P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4652 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 6P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4652
Switch, Rotary, 6P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4652
SWITCH, ROTARY, 6P6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:6 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 6P6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:6 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4C0606N
Rotary Switches D4C0606N
Rotary Switches 02-06POS/6P/3SECTION

Rotary Switches 02-06POS/6P/3SECTION

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number D4C0606N-ND 70152448 06M4652 D4C0606N
Product Name Rotary Switches Switch, Rotary, D4C SERIES, 6 POLES, 02-06 PositionS, 3 SECTIONS. Switch, Rotary, 6P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 1.5 amps 0.5 amps
Angle of Throw 30 degrees 60 degrees
Number of Decks 3
Poles per Deck 2 6
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details