ElectroSwitch Electronic Products Rotary Switches D6D0212N

Description
Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D6D0212N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D6D0212N-ND
Rotary Switches D6D0212N-ND
Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D6D0212N
Rotary Switches D6D0212N
Rotary Switches 2P 12POS 30DEG ADJ NON-SHRT SLDR LUG

Rotary Switches 2P 12POS 30DEG ADJ NON-SHRT SLDR LUG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number D6D0212N-ND D6D0212N
Product Name Rotary Switches Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 1.5 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details