ElectroSwitch Corp. Rotary Switches C7D0223N

Description
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1037-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1037-ND
Rotary Switches 451-1037-ND
Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount

Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C7D0223N
Rotary Switches C7D0223N
Rotary Switches 1pl 2deck 23Pos 15dg FixStop NonShorting

Rotary Switches 1pl 2deck 23Pos 15dg FixStop NonShorting

Buy Now Datasheet
Switch, Rotary, Sp23T, 1A, 125V; No. Of Switch Positions Electroswitch - 92F2774 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp23T, 1A, 125V; No. Of Switch Positions Electroswitch
92F2774
Switch, Rotary, Sp23T, 1A, 125V; No. Of Switch Positions Electroswitch 92F2774
SWITCH, ROTARY, SP23T, 1A, 125V; No. of Switch Positions:23 Position; No. of Poles:2 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP23T, 1A, 125V; No. of Switch Positions:23 Position; No. of Poles:2 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1037-ND C7D0223N 92F2774
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp23T, 1A, 125V; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 1.0 amps 0.5 amps
Angle of Throw 15 degrees 15 degrees
Number of Decks 2
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C32-2253 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
22mm Key Selector Switch Operators - 2AK2-05 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details