Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
CARLING TECHNOLOGIES, INC.
CSW-00000026 -- SELECTOR SWITCHES
Carling Technologies, Inc.
Selector Switches
CSW-00000026
Description
Selector Switch 4 Position SP3T 15A (DC) Panel Mount
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Selector Switch 4 Position SP3T 15A (DC) Panel Mount
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Selector Switches
432-CSW-00000026-ND
Selector Switches
432-CSW-00000026-ND
Selector Switch 4 Position SP3T 15A (DC) Panel Mount
Selector Switch 4 Position SP3T 15A (DC) Panel Mount
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rotary Switches
Product Number
432-CSW-00000026-ND
Product Name
Selector Switches
Current Rating
15.0 amps
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Selector Switches
0033.1125
Specs
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
BARTEC
ComEx Actuators elements
comex actuators
Specs
Operating Temperature
-55 to 70 F (-48 to 21 C)
View Details
TE Connectivity
Switch, Rotary, Dp5T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity
MRC25S04
Specs
Current Rating
0.5 amps
AC Voltage Rating
125 volts
Angle of Throw
36 degrees
View Details
Festo Corporation
Selector switch
N-30-SW
Specs
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2
suppliers