IDEC Corporation Keylock Switches CW1K-2AE11

Description
SWITCH KEYLOCK 2POS
Request a Quote Datasheet
Description
SWITCH KEYLOCK 2POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1885-CW1K-2AE11-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1885-CW1K-2AE11-ND
Keylock Switches 1885-CW1K-2AE11-ND
SWITCH KEYLOCK 2POS

SWITCH KEYLOCK 2POS

Buy Now Datasheet
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec - 59T4335 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec
59T4335
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec 59T4335
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1885-CW1K-2AE11-ND 59T4335
Product Name Keylock Switches Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec
Actuator Type Keylock
Current Rating 10.0 amps 10.0 amps
Angle of Throw 90 degrees
Mechanical Life 100000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details