ElectroSwitch Corp. Rotary Switches D4G0311S

Description
Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D4G0311S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D4G0311S-ND
Rotary Switches D4G0311S-ND
Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 3P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4667 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4667
Switch, Rotary, 3P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4667
SWITCH, ROTARY, 3P11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4G0311S
Rotary Switches D4G0311S
Rotary Switches ROTARY SWITCH 3 POLE 1.5A

Rotary Switches ROTARY SWITCH 3 POLE 1.5A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number D4G0311S-ND 06M4667 D4G0311S
Product Name Rotary Switches Switch, Rotary, 3P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 3
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details
Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWTS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details