C&K Components Keylock Switches H1011U2F205NQ

Description
Keylock Switch 2 Position SPDT 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPDT 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKC8004-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKC8004-ND
Keylock Switches CKC8004-ND
Keylock Switch 2 Position SPDT 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount

Keylock Switch 2 Position SPDT 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
H1011U2F205NQ
Keylock Switches H1011U2F205NQ
Keylock Switches Rotary 1P QC 12A

Keylock Switches Rotary 1P QC 12A

Buy Now Datasheet
Key Operated Switch, Spst, 12A, 125Vac; Switch Operation C&k Components - 35AH0763 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst, 12A, 125Vac; Switch Operation C&k Components
35AH0763
Key Operated Switch, Spst, 12A, 125Vac; Switch Operation C&k Components 35AH0763
KEY OPERATED SWITCH, SPST, 12A, 125VAC; Switch Operation:Push On-Push Off; Contact Configuration:SPST; Product Range:H Series; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:12A RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST, 12A, 125VAC; Switch Operation:Push On-Push Off; Contact Configuration:SPST; Product Range:H Series; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:12A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKC8004-ND H1011U2F205NQ 35AH0763
Product Name Keylock Switches Keylock Switches Key Operated Switch, Spst, 12A, 125Vac; Switch Operation C&k Components
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switch - 36121276 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
22mm Key Selector Switch Operators - 2AK2-03 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details