Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount
SELECTOR SWITCH, HW SERIES, 22 MM, 3 POSITION, MAINTAINED, SPRING RETURN CENTER, 2 N.O., KNOB. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Selector Switch, 600 V (Insulation) Voltage Rating, Blue Color, 10 A (Thermal) Current Rating
Selector Switch, 3-Pos Maint, 2NO,
| DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1885-1081-ND | 686128 | 78K5983 | 70174981 | HW1S-3TF20 |
| Product Name | Selector Switches | Selector Switch | Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec | Switch,3 Position Selector,2NO,MAINTAINED | IDEC Selector Switches Non-Illuminated |
| Current Rating | 10.0 amps | 10.0 amps | 10.0 amps | ||
| Mechanical Life | 500000 cycles | ||||
| Terminal Type | Screw Terminals | ||||
| Features | Has CE Certification; Has CSA Certification; Is UL listed | Has CE Certification; Has CSA Certification; Is UL listed | |||
| Operating Temperature | -13 to 122 F (-25 to 50 C) | ? to 122 F (? to 50 C) |