The Switch, Rotary, Dp23T, 1.5A, 115V (part number 06M4694) is designed for applications requiring a reliable and versatile switching solution. It features a maximum of 23 positions with a 15° indexing angle, allowing for precise control. The switch can handle a make and break resistive load of 1.5 amps at 28 VDC and 0.25 amps at 115 VAC, with a current carrying capacity of up to 9 amps. Constructed with glass epoxy insulation, the switch includes solder lug terminals and adjustable stops. It is built to withstand a dielectric strength of 1,000 VAC between current carrying parts and ground, ensuring safety and reliability. The average contact resistance is 5 milliohms, and it boasts an insulation resistance exceeding 750,000 megohms. The switch is designed for a minimum index life of 25,000 cycles, providing durability for long-term use.
Rotary Switch 2 ~ 23 Position SP23T 250mA (AC), 1.5A (DC) 115VAC Panel Mount
Switch, Solder Lug Termination
Rotary Switches 2-23 POS/2 P/2 DECK
SWITCH, ROTARY, DP23T, 1.5A, 115V; No. of Switch Positions:23 Position; No. of Poles:2 Pole; Angle of Throw:15°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D9 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | D9G0223N-ND | 70152338 | D9G0223N | 06M4694 |
| Product Name | Rotary Switches | Switch, Miniature INDEX ASSEMBLY, NON-SHORTING, 2 POLES, 2-23 POS, 2 SECTION | Rotary Switches | Switch, Rotary, Dp23T, 1.5A, 115V; No. Of Switch Positions Electroswitch |
| Actuator Type | Knobbed Shaft | |||
| Current Rating | 1.5 amps | 1.5 amps | 0.2 amps | |
| Angle of Throw | 15 degrees | 15 degrees | ||
| Number of Decks | 2 | |||
| Poles per Deck | 1 | 2 |