ElectroSwitch Corp. Rotary Switches D4G0303N

Description
Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1099-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1099-ND
Rotary Switches 451-1099-ND
Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4G0303N
Rotary Switches D4G0303N
Rotary Switches 02-03 POS/3 P/1 DECK

Rotary Switches 02-03 POS/3 P/1 DECK

Buy Now Datasheet
Switch, Rotary, 3P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4664 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4664
Switch, Rotary, 3P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4664
SWITCH, ROTARY, 3P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1099-ND D4G0303N 06M4664
Product Name Rotary Switches Rotary Switches Switch, Rotary, 3P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 3
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHS16/2-POL -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKL12ATW01-025 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers