Rochester Electronics Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| 1:5 LVPECL Fanout Buffer w/ 2:1 FSI Input MUX | |
| 2 Channel AF Voltage Amplifier | |
| 2.8W, 1 Channel(s), 1 Func, PBGA30 | |
| 3.3V 155-3200 Mbps CML Post Amp | |
| 3.3V/5V 155 Mega Bits Per Second PECL Low Power Limiting Post Amplifier W/TTL Los | |
| 50W, 2 Channel(s), 1 Func, Hybrid | |
| 54ABT125 Quadruple Bus Buffer Gates With 3- State Outputs | |
| 54LS125A Quadruple Bus Buffer Gates With 3-State Outputs | |
| 5V/3.3V 1-2 DIFFERENTIAL FANOUT BUFFER | |
| 74VHC9363FT - Dual 3-bit Schmitt trigger Buffer | |
| 74VHCT126AFT - Quad Bus Buffer, Non-Inverted 3-State Outputs | |
| Analog Circuit, 1 Func, 3 Channel, NMOS, PDSO8 | |
| Analog Circuit, BIPolar, CDFP16 | |
| Analog Circuit, BIPolar, PDIP16 | |
| ATM/SONET/SDH Support Circuit, 1-Func, PDSO10 | |
| ATM/SONET/SDH Support Circuit, 1-Func, PQCC16 | |
| Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO36 | |
| Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO44 | |
| Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO56 | |
| Audio Amplifier, 116W, 4 Channel(s), 1 Func, PDSO44 | |
| Audio Amplifier, 150W, 2 Channel(s), 1 Func, PQFP64 | |
| Audio Amplifier, 15W, 2 Channel(s), 1 Func, PDSO32 | |
| Audio Amplifier, 2 Func, Hybrid | |
| Audio Amplifier, 200W, 2 Channel(s), 1 Func, PDSO44 | |
| Audio Amplifier, 20W, 2 Channel(s), 1 Func, PDSO32 | |
| Audio Amplifier, 20W, 2 Channel(s), 1 Func, PDSO44 | |
| Audio Amplifier, 25W, 4 Channel(s), 1 Func, PQFP64 | |
| Audio Amplifier, 30W, 2 Channel(s), 1 Func, PDSO32 | |
| Audio Amplifier, 30W, 2 Channel(s), 1 Func, PDSO56 | |
| Audio Amplifier, 30W, 6 Channel(s), 1 Func, PDSO44 | |
| Audio Amplifier, 37W, 2 Channel(s), 1 Func, PDSO56 | |
| Audio Amplifier, 45W, 4 Channel(s), 1 Func, PDSO44 | |
| Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32 | |
| Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO56 | |
| Audio Amplifier, 60W, 6 Channel(s), 1 Func, PDSO44 | |
| Audio Amplifier, 62W, 2 Channel(s), 1 Func, PDSO56 | |
| Audio Amplifier, 93W, 2 Channel(s), 1 Func, PDSO32 | |
| Audio Amplifier | |
| Buffer, AS Series, 6-Func, 1-Input, TTL, CQCC20 | |
| Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14 | |
| Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5 | |
| Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS | |
| Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, PDSO5 | |
| Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6 | |
| Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS | |
| Buffer, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS, PDSO8 | |
| Buffer, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS | |
| Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14 | |
| Buffer/Driver | |
| Electromagnetic Focus Output 1-Channel Amplifier | |
| ENHANCED DIFFERENTIAL RECEIVER | |
| High Speed Sense Amplifier, -55 to 125 Deg C | |
| High Speed Sense Amplifier, TTL and DTL Compatible Logic Levels. | |
| IC REG BUFFER 28BIT 160-TFBGA | |
| Identity Comparator, ALS Series, 8-Bit, Inverted Output, TTL, CDFP20 | |
| Identity Comparator, F/FAST Series, 8-Bit, Inverted Output, TTL, CQCC20 | |
| INTEGRATED CIRCUIT (AMPLIFIER) | |
| Low Voltage 1.2Volt/1.8Volt CML 1 Is To 2 Fanout Buffer, 3.2 Gbps, 3.2 Ghz | |
| Magnitude Comparator, LS Series, 8-Bit, Inverted Output, TTL, CDFP20 | |
| Operational Amplifier, 1 A, Dual ID = 5.0 mA | |
| Operational Amplifier, 2 Func, 20000uV Offset-Max, BIPolar, PDSO16 | |
| Operational Amplifier | |
| SN74LV125AT Quadruple Bus Buffer Gate With 3-State Outputs | |
| SN74LVC07A Hex Buffer/Driver With Open-Drain Outputs | |
| SN74LVC125A Quadruple Bus Buffer Gate With 3-State Outputs | |
| SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs | |
| SN74LVC1G125 Single Bus Buffer Gate With 3-State Outputs | |
| SN74LVC1G126 Single Bus Buffer Gate With 3-State Outputs | |
| SN74LVC1G240 Single Inverting Buffer/Driver With 3-State Outputs | |
| SN74LVC2244A Octal Buffer/Driver With 3-State Outputs | |
| SN74LVC240A Octal Buffer/Driver With 3-State Outputs | |
| SN74LVC244A Octal Buffer/Driver With 3-State Outputs | |
| SN74LVC2G126 Dual Bus Buffer Gate With 3-State Outputs | |
| SN74LVC2G240 Dual Buffer/Driver With 3-State Outputs | |
| SN74LVC2G34 Dual Buffer Gate | |
| SN74LVC3G34 Triple Buffer Gate | |
| SN74LVC540A Octal Buffer/Driver With 3-State Outputs | |
| SN74LVC541A Octal Buffer/Driver With 3-State Outputs | |
| SN74LVC827A 10-Bit Buffer/Driver With 3-State Outputs | |
| SN74LVCH162244A 16-Bit Buffer/Driver With 3-State Outputs | |
| SN74LVCH244A Octal Buffer/Driver With 3-State Outputs | |
| SN74LVCH32244A 32-Bit Buffer/Driver With 3-State Outputs | |
| SN74LVCZ240A Octal Buffer/Driver With 3-State Outputs | |
| SN74LVCZ244A Octal Buffer/Driver With 3-State Outputs | |
| SN74LVT125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs | |
| SN74LVT32244 3.3-V ABT 32-Bit Buffer/Driver With 3-State Outputs | |
| SN74LVTH125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs | |
| SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs | |
| SN75ALS191 Dual Differential Line Driver | |
| SRC4184 4-Channel, Asynchronous Sample Rate Converter | |
| SRC4192 High-End Sample Rate Converter | |
| SRC4382 Combo Sample Rate Converter | |
| SY89834U - 2.5V/3.3V 1:4 LVTTL-to-PECL Fanout Buffer/Translator | |
| TAS5102 20-W Stereo Digital Amplifier Power Stage | |
| TAS5103 15-W Stereo Digital Amplifier Power Stage | |
| TAS5110 - Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32 | |
| TAS5111 Digital Amplifier Power Stage | |
| TAS5111A 70-W Mono Digital Amplifier Power Stage | |
| TAS5112A 50-W Stereo Digital Amplifier Power Stage | |
| TAS5121I 100-W Mono Digital Amplifier Power Stage | |
| TAS5122 50-W Stereo Digital Amplifier Power Stage | |
| TAS5132 20-W Stereo Digital Amplifier Power Stage | |
| TAS5142 100-W Stereo Digital Amplifier Power Stage | |
| TAS5152 125-W Stereo Digital Amplifier Power Stage | |
| TAS5162 210-W Stereo Digital Amplifier Power Stage | |
| TAS5176 100-W (5.1 Channel) Digital Amplifier Power Stage | |
| TAS5186A 210-W (5.1-Channel) Digital Amplifier Power Stage | |
| TAS5261 315-W Mono Digital Amplifier Power Stage | |
| TAS5342 - Audio Amplifier Class D 1-Channel (Mono) or 2-Channel (Stereo) 200W, 100W x 2, 40W x 4 | |
| TAS5342L 100-W Stereo Digital Amplifier Power Stage | |
| TAS5342LA 100-W Stereo Digital Amplifier Power Stage | |
| TAS5352 125-W Stereo Digital Amplifier Power Stage | |
| TAS5514B-Q1 4-Channel Automotive Digital Amplifiers, standalone version (No I2C Required) | |
| TAS5601 20-W Stereo Digital Amplifier Power Stage with Feedback | |
| TAS5602 20-W Stereo Digital Amplifier Power Stage with Feedback | |
| TAS5615 Analog input 160W Stereo (300W total) class D amplifier with integrated feedback | |
| TAS5630 Analog input 300W Stereo class D amplifier with integrated feedback | |
| TAS5707 20-W Open-Loop Stereo Digital Input Class-D Audio Amplifier with Speaker EQ and DRC | |
| TAS5709 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC | |
| TAS5709A 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC | |
| TAS5710 20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ and 2-Band DRC | |
| TAS5711 20-W Stereo I2S Audio Amplifier with Speaker EQ, DRC, and 2.1 support | |
| TAS5713 - 25W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC | |
| TAS5716 20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ, DRC & 3D/Bass Boost | |
| TCA4311 Hot swappable 2-wire bus buffers | |
| TDA2822D - Audio ICs-AUDIO AMPLIFIERS | |
| TDA7265 - Audio ICs-AUDIO AMPLIFIERS | |
| TDA7297 - Audio ICs-AUDIO AMPLIFIERS | |
| TDA7491 - Audio ICs-AUDIO AMPLIFIERS | |
| Video Amplifier, 1 Channel(s), 1 Func, DMOS, PZFM9 | |
| Volume Control Circuit, 2 Channel(s), PDSO32 |
| << Prev | Next >> |