ATM/SONET/SDH Support Circuit, 1-Func, PDSO10
Manufacturer: Microchip Technology
Win Source Part Number: 1104583-SY88993ALKG
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC LIMIT AMP 10MSOP Product overview: SY88993ALKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88993ALKG can be used for catalog matching and distributor lookup.
Limiting Postamplifier IC Optical Networks 10-MSOP
IC LIMIT AMP 10MSOP
Limiting Amplifiers 3.3V-5V 3.2 Gbps High-Speed Limiting Post Amplifier w/ High Input Sensitivity
Limiting Postamplifier IC Optical Networks 10-MSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | SY88993ALKG | 1104583-SY88993ALKG | 771-SY88993ALKG | 576-3339-5-ND | SY88993ALKG | SY88993ALKG | SY88993ALKG |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - SY88993ALKG | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Limiting Amplifiers | Special Purpose Amplifiers | |
| Standards | RoHS |